EN
  • EN
  • DE

HEF4043BT,653

Part No HEF4043BT,653
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer NXP
Series 4000B
Packaging Reel(TR)
Logic Type S-R Latch
Output Type Tri-State
Operating Supply Voltage 3 V ~ 15 V
Independent Circuits 4
Delay Time - Propagation 15ns
Current - Output High, Low 3mA, 3mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SO
Win Source Part Number 135790-HEF4043BT,653
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian HEF4043BT,653 CAD Model

Description

Product Overview: NXP HEF4043BT,653

The NXP HEF4043BT,653 is a high-performance, quad R/S latch integrated circuit designed for a wide range of applications in the electronics industry. This versatile component is part of the HEF4000 family, which is well-known for its robustness and reliability. The HEF4043BT,653 is specifically engineered to deliver exceptional performance in control systems, memory storage circuits, and as an interface between mismatched logic levels.

Key Features

  • Quad R/S Latches: The device contains four independent R/S (reset/set) latches that can be used in a variety of configurations.
  • Logic Level Compatibility: With its wide supply voltage range from 3V to 15V, it is compatible with TTL, CMOS, and other logic families, ensuring easy integration into mixed-logic environments.
  • Low Power Consumption: The HEF4043BT,653 has been designed for low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: Equipped with a high level of immunity to electrical noise, the product is ideal for use in industrial settings with challenging electrical environments.
  • Output Capability: Each latch has an active HIGH and active LOW output, providing flexible options for interfacing with other components.

Package and Quality

The HEF4043BT,653 comes in a convenient SO16 package, which is surface-mountable and suitable for automated assembly processes. The small footprint of the SO16 package allows for a compact PCB design, saving space in your application. Moreover, NXP's commitment to quality ensures that each IC meets rigorous standards for performance and reliability.

Applications

This IC is widely used across various applications including:

  • Industrial control systems
  • Communication equipment
  • Data storage devices
  • Automotive electronics
  • Complex logic circuits

In summary, the NXP HEF4043BT,653 is a highly reliable and versatile quad R/S latch that offers excellent performance for a multitude of electronic applications. Its compatibility with multiple logic levels, low power consumption, and noise immunity make it an ideal choice for designers looking to create efficient and durable systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,860 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess