EN
  • EN
  • DE

MC100EL12DT

Part No MC100EL12DT
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC BUFFER DVR ECL NON-INV 8TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 1
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating -4.2 V to -5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1072742-MC100EL12DT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian MC100EL12DT CAD Model

Description

The ON Semiconductor MC100EL12DT is a high-performance differential clock driver designed for precision clock distribution in demanding applications. This device is a part of ON Semiconductor's MC100 series, renowned for its robustness and reliability in various industrial and communication environments.

Key Features

  • High-Speed Performance: The MC100EL12DT operates at exceptional speeds, making it suitable for systems that require fast and accurate clock signals.
  • Differential Design: Its differential inputs and outputs ensure reduced signal noise and improved signal integrity, which is critical for maintaining clock accuracy over long distances and in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to consume minimal power, aiding in the development of energy-efficient systems.
  • Flexible Power Supply: It can operate with a wide range of supply voltages, from 3.3V to 5V, providing versatility in various application scenarios.
  • Temperature Range: The MC100EL12DT is built to work reliably over an extended industrial temperature range, ensuring consistent performance under varying conditions.

Applications

The MC100EL12DT is ideal for use in a variety of applications where precise clock distribution is necessary. These applications include, but are not limited to:

  • High-speed digital systems
  • Telecommunications and networking equipment
  • Server and data center infrastructure
  • Test and measurement equipment
  • Industrial control systems

Technical Specifications

The MC100EL12DT offers a set of technical specifications that make it a robust choice for clock distribution needs:

  • Package Type: Available in a TSSOP-20 package.
  • Propagation Delay: Features a fast propagation delay, minimizing the time lag in signal transmission.
  • Output Frequency: Capable of handling high-frequency clock signals with precision.
  • Temperature Stability: Its performance is stable across a wide temperature range, ensuring reliability in various environmental conditions.

In summary, the ON Semiconductor MC100EL12DT is a sophisticated differential clock driver that offers high-speed performance, signal integrity, and versatility for advanced clock distribution systems.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0642 $58.2198
46+ $2.5144 $115.6624
72+ $2.4357 $175.3704
99+ $2.3571 $233.3529
127+ $2.2786 $289.3822
170+ $2.0429 $347.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess