EN
  • EN
  • DE

SN74ABTR2245DWR

Part No SN74ABTR2245DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTR
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ABTR2245
Other Names 296-29728-6,-SN74ABTR2245DWRR,SN74ABTR2245DWRE4,SN74ABTR2245DWR,SN74ABTR2245DWRG4,-296-29728-1,TEXTISSN74ABTR2245DWR,-SN74ABTR2245DWRG4,2156-SN74ABTR2245DWR,-SN74ABTR2245DWRE4,-SN74ABTR2245DWRE4R,SN74ABTR2245DWRE4,-296-29728-1,-SN74ABTR2245DWRG4R,296-29728-2,SN74ABTR2245DWRG4,296-29728-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260044-SN74ABTR2245DWR
Ultra Librarian 3D Model Ultra Librarian SN74ABTR2245DWR CAD Model

Description

Product Overview: SN74ABTR2245DWR from Texas Instruments

The SN74ABTR2245DWR is a high-performance integrated circuit manufactured by Texas Instruments, designed to facilitate seamless data transfer between two buses of differing voltage levels. This particular device is part of the ABT series, which is known for its advanced bi-directional transceiver capabilities, making it an ideal component for applications requiring efficient communication and voltage translation.

Key Features

  • Bi-Directional Data Flow: The SN74ABTR2245DWR supports bi-directional communication, allowing data to be transmitted and received, which is essential for complex digital systems that require two-way data exchange.
  • Octal Configuration: It contains eight bidirectional transceivers, providing the ability to interface eight separate data lines simultaneously.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, making it compatible with various logic levels and suitable for multi-voltage systems.
  • High-Speed Data Transfer: Engineered for high-speed operation, this transceiver can handle fast data transfer rates, ensuring high performance in critical applications.
  • Output Current Capability: The SN74ABTR2245DWR is capable of sourcing and sinking significant current, which enhances its drive strength and reliability in driving heavier loads.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, which is beneficial for power-sensitive designs.

Applications

The SN74ABTR2245DWR is suitable for a wide range of applications, including:

  • Data communication systems
  • Signal bridging between different voltage domains
  • Bus interface devices
  • Microprocessor or microcontroller interfacing
  • Networking equipment and telecommunications

Package and Quality

The SN74ABTR2245DWR comes in a surface-mount, wide-body SOIC package with 20 pins (DWR suffix), ensuring a compact footprint suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4969 $52.1745
250+ $0.4077 $101.9250
380+ $0.3950 $150.1000
525+ $0.3823 $200.7075
680+ $0.3695 $251.2600
910+ $0.3313 $301.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess