Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 20A
Voltage - Input 4.5V ~ 14V
Regulator Topology Buck
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6732
Other Names -497-5869,497-5869
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1284278-STEVAL-ISA026V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA026V1 CAD Model

Description

The STEVAL-ISA026V1 is a highly efficient, fully integrated power supply module from STMicroelectronics, designed to meet the rigorous demands of today's compact and power-conscious electronic applications. This evaluation board is based on the VIPer26LD high-voltage converter, which integrates a PWM controller and a 730V rugged vertical Power MOSFET, offering a compact and robust solution for power conversion.

Key Features

  • Integrated VIPer26LD: Combines a PWM controller with a high-voltage power MOSFET in one package for simplified design and enhanced reliability.
  • Wide Input Voltage Range: Capable of operating with an input voltage range from 85V to 265V AC, accommodating a variety of mains supplies worldwide.
  • Flexible Output: Provides an adjustable isolated output voltage (5V to 12V), making it suitable for a multitude of applications.
  • High Efficiency: Its energy-efficient design ensures minimal power loss during operation, making it ideal for applications where power conservation is critical.
  • Low Standby Power Consumption: Designed to draw minimal power in standby mode, meeting energy-saving requirements.
  • Overcurrent and Short-Circuit Protection: Features built-in protection mechanisms to safeguard the module against excessive currents and short-circuits.
  • Thermal Shutdown: Incorporates thermal protection to prevent overheating, enhancing the longevity of the module.

Applications

The STEVAL-ISA026V1 is versatile and can be utilized across a range of applications, including:

  • Home appliances
  • Building automation
  • Industrial control systems
  • Consumer electronics

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-ISA026V1, including detailed documentation, reference designs, and technical support to facilitate rapid development and deployment of applications utilizing this power supply module.

With its combination of performance, flexibility, and reliability, the STEVAL-ISA026V1 is an excellent choice for designers looking for a power supply solution that can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
Texas Instruments
BOARD DEV PWR MODULE LMZ14203
Need more? Email Us
ECAD model for LMZ14203DEMO/NOPB
Texas Instruments
BOARD EVAL LMZ12002EXT
Need more? Email Us
ECAD model for LMZ12002EXTEVAL/NOPB
Microsemi Corporation
EVAL BOARD FOR PD70101
Need more? Email Us
ECAD model for PD70101EVB-12GHN-C
Analog Devices Inc.
EVAL BOARD BUCK REG LT4180 / LT4180 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1504A
Analog Devices Inc.
EVAL BOARD BUCK REG/LDO ADP5052 / ADP5052 series DC/DC, Step Down with LDO 5, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for ADP5052-EVALZ
Texas Instruments
MODULE EVAL FOR LMR61428
Need more? Email Us
ECAD model for LMR61428XMMEVM/NOPB
Maxim Integrated
EVAL KIT FOR MAX17497 / MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAX17497AEVKIT#
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention