Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 18-SOIC W
Win Source Part Number 130401-MIC5841BWM
Ultra Librarian 3D Model Ultra Librarian MIC5841BWM CAD Model

Description

Microchip Technology MIC5841BWM Overview

The MIC5841BWM is a robust integrated circuit designed and manufactured by Microchip Technology, a leading provider in the semiconductor industry. This device is part of the family of 8-bit serial-input latched drivers, which are specifically engineered to control LEDs, relays, and other high-voltage, high-current loads with a minimal number of components and connections.

Key Features

  • Output Voltage: The MIC5841BWM is capable of providing an output voltage of 50V, making it suitable for a variety of high-voltage applications.
  • Output Current: Each of the eight output drivers can sink up to 500mA, allowing it to drive a wide range of loads.
  • Integrated Clamp Diodes: Built-in clamp diodes are included for inductive transient suppression, which is particularly important when driving inductive loads such as relays and motors.
  • Serial Interface: The device accepts data via a serial input (SI), which can be cascaded with additional devices for extended output capability without requiring additional microcontroller I/O lines.
  • Latch Enable (LE) Function: The MIC5841BWM features a latch enable function that allows the user to update the output latches at their convenience.
  • Output Enable (OE) Function: An output enable function provides the user with the ability to disable all outputs simultaneously, which is useful for power-saving modes and safety.

Applications

The MIC5841BWM is versatile and can be used in a wide array of applications, including:

  • LED displays and signage
  • Relay driving circuits
  • Industrial controls
  • Peripheral drivers

Package and Quality

The device is offered in a 22-pin Wide Body SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB manufacturing processes. Microchip Technology is known for its commitment to quality, and the MIC5841BWM is no exception, meeting high standards for reliability and performance.

With its robust design, ease of use, and Microchip's reputation for quality, the MIC5841BWM is an excellent choice for designers looking to control high-current loads with precision and efficiency.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE TRPL 24QFN
Lowest to €2.2551
ECAD model for MC10XS3535DHFKR2
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR-T
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,51
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK / Power Switch/Driver 1:1 N-Channel 9A P2PAK
Need more? Email Us
ECAD model for VN820B5-E
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
Freescale Semiconductor - NXP
Current Limit Low-Side Switch / IC SWITCH QUAD L-SIDE 20-HSOP
Lowest to €13.7594
ECAD model for MC33385VWR2
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435BHFKR2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention