EN
  • EN
  • DE

LT1076CQ

Part No LT1076CQ
Manufacturer Linear Technology
Description Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204937-LT1076CQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1076CQ CAD Model

Description

Product Overview: LT1076CQ from Linear Technology

The LT1076CQ is a versatile and robust step-down switching regulator designed by Linear Technology, now part of Analog Devices, to cater to a wide range of power supply applications. This component is well-suited for those seeking an efficient, reliable solution for converting higher voltages down to a lower voltage level, while maintaining a high degree of precision and stability.

The LT1076CQ operates at a fixed frequency of 100kHz, which provides an optimal balance between efficiency and component size, allowing designers to optimize their power supply designs for both performance and space constraints. It can handle input voltages from 8V to 60V, making it extremely flexible for various applications, from automotive to industrial systems.

One of the standout features of the LT1076CQ is its high efficiency, which can reach up to 85% under certain conditions. This efficiency minimizes the heat generated, thus reducing the need for extensive heat sinking and allowing for more compact and cost-effective designs. Additionally, the device can deliver output currents up to 2A, demonstrating its capability to power a wide range of loads.

The LT1076CQ is also designed with protection features in mind. It includes cycle-by-cycle current limiting and thermal shutdown, which protect the device and the overall system from potential damage due to over-current or excessive heat conditions. These features ensure reliable operation even under harsh conditions, contributing to the longevity of the end product.

This switching regulator comes in a 5-lead TO-220 package, known for its ease of use and robustness. The package is designed to handle high-power applications and is conducive to efficient heat dissipation. This makes the LT1076CQ a practical choice for designers looking for a power component that is both easy to implement and capable of withstanding demanding environments.

In summary, the LT1076CQ from Linear Technology is a high-performance, efficient, and reliable step-down switching regulator that offers protection features and flexible input voltage range, suitable for a multitude of power conversion applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess