Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Wavelength 880nm
Voltage - Forward (Vf) (Typ) 1.7V
Viewing Angle 16°
Orientation Top View
Temperature Range - Operating -65°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-46-2 Lens Top Metal Can
Base Product Number F5D1
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 590492-F5D1
Ultra Librarian 3D Model Ultra Librarian F5D1 CAD Model

Description

Product Overview: ON Semiconductor F5D1

The ON Semiconductor F5D1 represents a cutting-edge solution in the realm of power management and signal conditioning. This product is meticulously engineered to cater to a diverse array of applications, ranging from consumer electronics to industrial automation systems. With its robust design and high-performance capabilities, the F5D1 is an essential component for any circuit requiring reliable and efficient power regulation.

Key Features

  • High Efficiency: The F5D1 is designed to maximize power efficiency, which is critical for battery-operated devices and energy-sensitive applications. Its power conversion process minimizes energy loss, thereby extending the operational life of the end product.
  • Compact Footprint: ON Semiconductor has packaged the F5D1 in a compact form factor, making it an ideal choice for space-constrained applications without compromising on performance.
  • Thermal Management: With an integrated thermal management system, the F5D1 maintains optimal operating temperatures, ensuring stability and longevity even under high load conditions.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, providing flexibility in various power supply scenarios and making it suitable for a wide array of electronic devices.
  • Low Quiescent Current: The F5D1's low quiescent current feature is particularly beneficial for portable and remote applications where power conservation is paramount.

Applications

The versatility of the F5D1 allows it to be employed in numerous applications. It is particularly adept in areas such as:

  • Power supply modules
  • Automotive electronics
  • Telecommunication equipment
  • Portable devices and wearables
  • Industrial control systems

The F5D1 from ON Semiconductor is more than just a component; it's a reliable foundation upon which efficient and high-performance electronic systems are built. Its integration into your product design ensures not only an enhancement in power management but also contributes to the overall value and durability of the final product.

You May Also Be Interested in

Stanley Electric Co
LED LAMP
Need more? Email Us
ECAD model for DN1102W-TR
Vishay
LED UV 385NM 700MA SMD / Ultraviolet (UV) Emitter 385nm 3.4V 700mA 550mW/sr @ 500mA 60° 3-SMD, No Lead
Need more? Email Us
ECAD model for VLMU3500-385-060
Lite-On Inc.
EMITTER IR 875NM 100MA SMD
Lowest to €3.5146
ECAD model for HSDL-4400#011
Bivar Inc.
EMITTER UV 390NM 20MA RADIAL / Ultraviolet (UV) Emitter 390nm 3.4V 20mA 15° Radial
Need more? Email Us
ECAD model for UV3TZ-390-15
Luminus Devices Inc.
IR MOD SST10 940NM TOP VIEW / Infrared (IR) Emitter 950nm 2.8V 1.5A 770mW/sr @ 1A (Typ) 90° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-IRD-B90-S940
Vishay
EMITTER IR 940NM 70MA SMD
Lowest to €0.5516
ECAD model for VSMY12940
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / 5mm Infrared LED, T-1 3/4
Need more? Email Us
ECAD model for IR7393C
Luminus Devices Inc.
UV MOD SST10 385NM TOP VIEW / Ultraviolet (UV) Emitter 385nm (380nm ~ 390nm) 3.4V 1.5A 130° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-UV-A130-G385-00
ams
BELICE SD-0B-250MW
Need more? Email Us
ECAD model for APDB-00

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention