Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Tape and Reel
Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 50mA
Radiant Intensity (Ie) Min at If 3mW/sr at 20mA
Wavelength 940nm
Voltage - Forward (Vf) 1.25V
Viewing Angle 18°
Orientation Top View
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 2-SMD, No Lead
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 1177176-GL100MN3MP1
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GL100MN3MP1 CAD Model

Description

The 1177176-GL100MN3MP1 is an infrared (IR) emitter from Sharp Microelectronics.

  • Viewing Angle: 18°
  • Wavelength: 940nm
  • Package: 2-SMD, no lead package
  • Mounting: Top view
  • Maximum DC Forward Current: 50mA
  • Forward Voltage: 1.25V
  • Operating Temperature Range: -30°C to 85°C
  • Status: Obsolete
  • Qualities: reliable and durable IR emitter that is ideal for use in a variety of electronic applications.

You May Also Be Interested in

Bivar Inc.
EMITTER UV 390NM 20MA RADIAL / Ultraviolet (UV) Emitter 390nm 3.4V 20mA 15° Radial
Need more? Email Us
ECAD model for UV3TZ-390-15
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for SFH401
Everlight Electronics Co Ltd
5mm Infrared LED , T-1 3/4 | EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1042
ECAD model for IR323/H0-A
Lite-On Inc.
EMITTER IR 875NM 100MA RADIAL / Infrared (IR) Emitter 875nm 1.5V 100mA 1mW/sr @ 50mA 110° Radial
Need more? Email Us
ECAD model for HSDL-4400#1L1
Sharp Microelectronics
Ultra-compact Chip Part Type Infrared Emitting Diodes | EMITTER IR 950NM 50MA SMD
Lowest to $0.4056
ECAD model for GL610T
Vishay
High Speed Infrared Emitting Diode, 940 nm, GaAlAs Double Hetero
Need more? Email Us
ECAD model for VSMB3940X01
Everlight Electronics Co Ltd
1.9mm Round Subminiature Gull Wing Lead Infrared LED | EMITTER IR 940NM 65MA SMD
Lowest to $0.0766
ECAD model for IR95-21C/TR7
Unitpower Technology Limited
N-Ch 30V Fast Switching MOSFETs
Need more? Email Us
ECAD model for US3400
Vishay
High Speed Infrared Emitting Diodes, 940 nm, GaAlAs, MQW | IRED 940NM SMD-SL 26MW/SR 16DEG
Lowest to $0.5255
ECAD model for VSMB14942

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention