Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Tape and Reel
Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 50mA
Wavelength 950nm
Voltage - Forward (Vf) 1.3V
Viewing Angle 120°
Orientation Top View
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 2-SMD, No Lead
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1177223-GL610T
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL610T CAD Model

Description

The Sharp Microelectronics GL610T is an infrared (IR) component that emits light @ a wavelength of 950nm.

  • Viewing Angle: 120 degrees
  • Maximum DC Forward Current: 50mA
  • Applications: Designed to be used in various applications such as remote controls, security systems, and other electronic devices.
  • Manufacturer: Sharp Microelectronics
  • Packaging: Available in a 2-SMD, no lead packaging.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IR-Lumineszenzdiode (850 nm) mit hoher Ausgangsleistung
Lowest to $2.0521
ECAD model for SFH4259S
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for SFH4233
OSRAM Opto Semiconductors Inc.
Lowest to $1.4419
ECAD model for SFH4651-Z
Everlight Electronics Co Ltd
5mm Infrared LED, T-1 3/4 | EMITTER IR 850NM 100MA RADIAL
Lowest to $0.1707
ECAD model for HIR8323/C16
Lite-On Inc.
EMITTER IR 875NM 100MA RADIAL / Infrared (IR) Emitter 875nm 1.5V 100mA 1mW/sr @ 50mA 110° Radial
Need more? Email Us
ECAD model for HSDL-4400#1L1
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter
Lowest to $0.9163
ECAD model for SFH4551
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for SFH4605
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for SFH401
Lite-On Inc.
IR Emitter and Detector
Lowest to $2.1914
ECAD model for LTE-S9511-E

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.4056 $64.8960
390+ $0.3329 $129.8310
605+ $0.3223 $194.9915
830+ $0.3120 $258.9600
1,075+ $0.3016 $324.2200
1,440+ $0.2704 $389.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention