EN
  • EN
  • DE
  • IT

HSDL-4400#1L1

Part No HSDL-4400#1L1
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 875NM 100MA RADIAL / Infrared (IR) Emitter 875nm 1.5V 100mA 1mW/sr @ 50mA 110° Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Lite-On Inc.
Package Bulk
Product Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 1mW/sr @ 50mA
Wavelength 875nm
Voltage - Forward (Vf) (Typ) 1.5V
Viewing Angle 110°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial
Base Product Number HSDL-4400
Standard Package 1,500
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1337005-HSDL-4400#1L1
Ultra Librarian 3D Model Ultra Librarian HSDL-4400#1L1 CAD Model

Description

The Lite-On Inc. HSDL-4400#1L1 is an infrared LED emitter with a wavelength of 875nm and a viewing angle of 110°.

  • Manufacturer: Lite-On Inc.
  • Wavelength: 875nm
  • Viewing Angle: 110°
  • Voltage Rating: 1.5V
  • Forward Current (Max): 100mA
  • Mounting Type: Through-Hole
  • Package: Radial
  • Packaging: Bulk
  • Standard Package: 1,500
  • Operating Temperature: -40°C to 85°C (TA)
  • Status: Obsolete

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0329
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA SIDELED
Lowest to $0.9064
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Everlight Electronics Co Ltd
3mm Infrared LED , T-1
Lowest to $0.0386
Lite-On Inc.
IR Emitter and Detector
Lowest to $2.1914
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess