EN
  • EN
  • DE
  • IT

VSMY2853SL

Part No VSMY2853SL
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description High Speed Infrared Emitting Diode, 850 nm, Surface Emitter Technology | EMITTER IR 850NM 100MA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 100mA
Radiant Intensity (Ie) Min at If 20mW/sr at 100mA
Wavelength 850nm
Voltage - Forward (Vf) 1.65V
Viewing Angle 56°
Orientation Side View
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMT, Right Angle
Manufacturer Package 2-SMD, Gull Wing
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 1279889-VSMY2853SL
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VSMY2853SL CAD Model

Description

This optoelectronic product is manufactured by Vishay Semiconductor Opto Division.

  • Win Source Part Number: 1279889-VSMY2853SL
  • Package: Reel
  • Type: Infrared (IR)
  • Mounting Style: Right Angle, SMT
  • Orientation: Side View
  • Viewing Angle: 56 degrees
  • Wavelength: 850nm
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Lite-On Inc.
IR Emitter and Detector
Lowest to $2.1914
Lite-On Inc.
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1280
Everlight Electronics Co Ltd
3mm Infrared LED , T-1
Lowest to $0.0386
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $1.2585
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.7104
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0500
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA SIDELED
Lowest to $0.9064
Lite-On Inc.
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2060
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6785 $57.6725
205+ $0.5568 $114.1440
315+ $0.5394 $169.9110
430+ $0.5219 $224.4170
555+ $0.5046 $280.0530
745+ $0.4524 $337.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,319 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess