EN
  • EN
  • DE

STEVAL-IHM042V1

Part No STEVAL-IHM042V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part L6230, STM32F303
Primary Attributes Permanent Magnet Synchronous Motors (PMSM)
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-14506
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8537.10.9170
Win Source Part Number 1284665-STEVAL-IHM042V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM042V1 CAD Model

Description

STEVAL-IHM042V1 - Low Voltage Three-Phase Inverter Power Board

The STEVAL-IHM042V1, designed and manufactured by STMicroelectronics, is a sophisticated power board specifically tailored for low voltage three-phase inverter applications. This innovative module is part of ST's portfolio of evaluation tools that are instrumental in the development and testing of advanced motor control solutions.

The board is based on the STGIPN3H60 – a smart power module that integrates IGBTs, freewheeling diodes, and an operational amplifier. This integration facilitates the design of a highly efficient, compact inverter system. The STEVAL-IHM042V1 is capable of driving three-phase motors with a wide range of voltages, making it versatile for various low voltage applications.

Key features of the STEVAL-IHM042V1 include:

  • Three-phase inverter with a maximum phase current of 10 A (rms).
  • On-board operational amplifier for advanced current sensing.
  • Overcurrent and overtemperature protection for enhanced safety and reliability.
  • Undervoltage lockout to prevent operation at insufficient voltages.
  • Embedded microcontroller STM32 footprint, facilitating easy interfacing and control.
  • Compatible with a wide range of motor control kits and software from STMicroelectronics.

The board is an excellent choice for developers looking to create and test motor control solutions for applications such as home appliances, HVAC systems, electric fans, and other low voltage motor-driven systems. The STEVAL-IHM042V1 is not only a testament to STMicroelectronics' commitment to innovation but also to providing practical solutions that speed up the development cycle for engineers and designers.

With the inclusion of an STM32 microcontroller footprint, users can easily integrate the board with ST's extensive range of software development tools, which include advanced motor control algorithms and real-time debugging features. This allows for a seamless transition from concept to prototype, reducing time-to-market and ensuring a high level of integration in the final application.

Overall, the STEVAL-IHM042V1 is a robust, flexible solution for anyone looking to explore the capabilities of low voltage three-phase inverter systems and is an invaluable component of the motor control design toolkit.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess