Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 650V
Maximum Current Collector 80A
Pulsed Collector Current 160A
Collector-emitter saturation voltage(Max) 2.3V @ 15V, 40A
Maximum Power Dissipation 283W
Total Switching Energy(Ets) 498mJ (on), 363mJ (off)
Input Type Standard
Gate Charge 210nC
Turn-on and Turn-off delay time 40ns/142ns
Testing Conditions 400V, 40A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 1103080-STGWT40H65FB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGWT40H65FB CAD Model

Description

STGWT40H65FB - A Cutting-Edge Power Transistor by STMicroelectronics

The STGWT40H65FB is an advanced power transistor developed by STMicroelectronics, a leading global semiconductor company. This device is part of ST's field-stop trench gate series, designed to offer high efficiency and reliability for a wide range of power applications. It is particularly well-suited for high-performance solutions where energy efficiency is paramount.

At the heart of the STGWT40H65FB is a 650V, 40A silicon carbide Power MOSFET. Silicon carbide is a superior semiconductor material that offers faster switching speeds, higher temperature tolerance, and better energy efficiency compared to traditional silicon devices. This makes the STGWT40H65FB an excellent choice for applications such as solar inverters, electric vehicle chargers, power supplies, and other energy-intensive industrial equipment.

The transistor features a very low on-state resistance (R<sub>DS(on)) which minimizes conduction losses and enhances overall system efficiency. Additionally, the STGWT40H65FB boasts a robust and rugged design that ensures stability and longevity, even under harsh operating conditions. Its high switching frequency allows for smaller and more cost-effective passive components, reducing the overall footprint and cost of the power systems it is integrated into.

With its advanced trench gate field-stop technology, the STGWT40H65FB provides excellent switching performance, which results in reduced electromagnetic interference (EMI). This is critical for maintaining performance and safety standards in sensitive electronic equipment. Moreover, the device's inherent fast intrinsic diode with low reverse recovery charge ensures that the switching losses are kept to a minimum, improving the performance of the overall system.

For engineers and designers, the STGWT40H65FB comes in a HiP247 package, which is known for its excellent thermal performance and ease of integration into various circuit designs. The package ensures that the heat generated by the device is effectively dissipated, maintaining the transistor's performance even under high load conditions.

In summary, the STGWT40H65FB from STMicroelectronics is a testament to the company's commitment to innovation and excellence in power electronics. It offers a combination of high efficiency, robustness, and reliability that makes it a top choice for designers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
IXYS
IGBT 1700V 24A 250W TO268
Lowest to €29.4984
ECAD model for IXGT24N170AH1
IXYS
IGBT PT 1200V 40A TO-263AA
Need more? Email Us
ECAD model for IXGA20N120
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
Microchip Technology
IGBT 600V 43A 174W TO247
Need more? Email Us
ECAD model for APT20GT60BRDQ1G
Microsemi Corporation
IGBT 600V 56A 250W TO220
Lowest to €7.1916
ECAD model for APT15GP60KG
IXYS
IGBT 600V 60A 200W TO247AD
Need more? Email Us
ECAD model for IXGH32N60CD1
Infineon Technologies
IGBT 600V 41A 250W TO263-3
Need more? Email Us
ECAD model for SGB30N60ATMA1
Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to €1.0267
ECAD model for AOK60B60D1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ €1.2669 €63.3445
115+ €1.0396 €119.5532
175+ €1.0070 €176.2236
245+ €0.9746 €238.7704
315+ €0.9420 €296.7212
420+ €0.8445 €354.7039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention