Products specifications

Categories Connectors
Estimated Pruduction Lead Time 2 Weeks
Features 160 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Manufacturer ERNI Electronics
Series DIN
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906154-284314
Ultra Librarian 3D Model Ultra Librarian 284314 CAD Model

Description

The ERNI Electronics 906154-284314 is a 160 position DIN connector receptacle from ERNI Electronics.

  • Sockets: Female
  • Mounting: Gold Through-Hole
  • Package: Tray
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Through Hole
  • Popularity: High
  • Production Lead Time: 2 weeks

You May Also Be Interested in

TE Connectivity
Hard Metric Connectors 2MM HM FEMALE ASSY, COL8
Need more? Email Us
ECAD model for 2336682- 1
Amphenol FCI
CONN DIN HDR 48POS PCB RA GOLD
Need more? Email Us
ECAD model for 86091167313H55ELF
Amphenol FCI
CONN DIN HDR 48POS BRD EDGE RA
Lowest to $5.5580
ECAD model for 86094327313T55F1LF
TE Connectivity
2MM HM A 110 POS M 3.7MM
Need more? Email Us
ECAD model for 043136
Molex, LLC
1.27mm (.050"), 12.00mm (.472") Pitch, EXTreme LPHPower Receptacle Header, Right Angle, 8 Power Contacts | CONN RCPT LPHPOWER 20POS PCB
Need more? Email Us
ECAD model for 0459848413
Amphenol
CONN RECEPT 110POS 2MM PRESS-FIT / 110 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole
Need more? Email Us
ECAD model for HM2S01PE5100N9
Molex, LLC
High Speed / Modular Connectors Impact DC 6x14 Open pact DC 6x14 Open Sn
Need more? Email Us
ECAD model for 76150-1024
Hirose Electric Co Ltd
DIN 41612 Connectors 128P DIN HDR 2.54MM RA TH-HOLE
Lowest to $16.1792
ECAD model for PCN10-128P-2.54DS(72)
Hirose Electric Co Ltd
CONN DIN HDR 64POS PCB RA GOLD
Lowest to $10.6710
ECAD model for PCN10MC-64P-2.54DS(72)

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention