EN
  • EN
  • DE

374472-E

Part No 374472-E
Manufacturer ERNI Electronics
Catalog DIN 41612 Connectors
Description DIN TE 160POS M SLDR 4.0MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Connector Type Header, Male Pins
Number of Positions 160
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 5
Style TE
Level, Class 2
Mounting Type Through Hole
Termination Solder
Contact Finish Gold
Ultra Librarian 3D Model Ultra Librarian 374472-E CAD Model

You May Also Be Interested in

HARTING
CONN DIN RCPT 96POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 44POS
Need more? Email Us
Amphenol
CONN DIN RCPT 96POS
Need more? Email Us
TE Connectivity
CONN DIN RCPT 48POS
Lowest to $13.2850
Amphenol CONEC
CONN DIN RCPT 48POS
Need more? Email Us
TE Connectivity
CONN DIN PLUG 32POS
Need more? Email Us
HARTING
CONN DIN RCPT 96POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 16POS
Need more? Email Us
TE Connectivity
CONN DIN RCPT 48POS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess