Products specifications

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Type Foot
Shape Cylindrical, Tapered
Color Black
Material Nylon
Form Individual Pieces
Mounting Threaded Stud
Win Source Part Number 1039113-AFM5400A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian AFM5400A CAD Model

Description

The AFM5400A is an active electronic component from Essentra Components with medium popularity.

  • Component Type: Foot
  • Color: Black
  • Feature: Threaded Stud
  • Material: Nylon
  • Shape: Cylindrical, Tapered
  • Applications: Electronic enclosures, machinery, and appliances
  • Package Quantity: 20

You May Also Be Interested in

Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
ECAD model for 401620
50
Serpac
FOOT CYLINDRICAL 0.36" DIA BLACK
Lowest to $0.0164
ECAD model for 50
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
ECAD model for 401040
3M
BUMPER CYL 0.44" DIA CLR 1=1000
Lowest to $0.3054
ECAD model for SJ5303
Essentra Components
FOOT CYLINDRICAL 1.689" DIA BLK / Foot Cylindrical, Recessed Center 1.689" Dia (42.90mm) Nylon Black
Need more? Email Us
ECAD model for AFW1030A
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
ECAD model for 331521
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
ECAD model for 331641
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK / Foot Cylindrical, Tapered 3.150" Dia (80.00mm) Nylon Black
Need more? Email Us
ECAD model for AFM2300A
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK
Need more? Email Us
ECAD model for AFM3600A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention