EN
  • EN
  • DE
Part No 50
Manufacturer Serpac
Catalog Bumpers, Feet, Pads, Grips
Description FOOT CYLINDRICAL 0.36" DIA BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Mfr Serpac
Package Bulk
Product Status Active
Type Foot
Shape Cylindrical, Tapered
Color Black
Size / Dimension 0.360" Dia (9.14mm)
Thickness 0.090" (2.29mm)
Material Thermoplastic Elastomer
Form Individual Pieces
Mounting Type Push In
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4016.99.6050
California Prop 65 Warning Information
Win Source Part Number 1220602-50
Ultra Librarian 3D Model Ultra Librarian 50 CAD Model

Description

The 1220602-50 is a black foot bumper from Serpac.

  • Shape: Cylindrical, Tapered
  • Diameter: 0.360" (9.14mm)
  • Material: Thermoplastic Elastomer
  • Mounting Type: Push-In
  • Thickness: 0.090" (2.29mm)
  • Packaging: Bulk

You May Also Be Interested in

Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
J.W. Winco
Foot Cylindrical, Recessed Center 6.000" Dia (152.40mm) Steel Yellow
Need more? Email Us
3M
SJ-5508-Black# 3M(TM) Bumpon(TM) Protective Products SJ5508 Black_ 3000 per case
Need more? Email Us
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK / Foot Cylindrical, Tapered 3.150" Dia (80.00mm) Nylon Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
3M
BUMPER CYL 0.44" DIA CLR 1=1000
Lowest to $0.2727
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0146 $50.0050
8,335+ $0.0120 $100.0200
12,935+ $0.0116 $150.0460
17,860+ $0.0112 $200.0320
22,940+ $0.0109 $250.0460
30,615+ $0.0098 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess