EN
  • EN
  • DE

30N102AVL/HVY

Part No 30N102AVL/HVY
Manufacturer J.W. Winco
Catalog Bumpers, Feet, Pads, Grips
Description Foot Cylindrical, Recessed Center 6.000" Dia (152.40mm) Steel Yellow
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer J.W. Winco
Series MAVM
Packaging Box
Type Foot
Shape Cylindrical, Recessed Center
Color Yellow
Size / Dimension 6.000" Dia (152.40mm)
Thickness 0.750" (19.05mm)
Material Steel
Mounting Type Threaded Stud
Base Product Number 30N102
RoHS Status Not applicable
ECCN EAR99
HTSUS 8487.90.0080
Win Source Part Number 1477941-30N102AVL/HVY
Ultra Librarian 3D Model Ultra Librarian 30N102AVL/HVY CAD Model

You May Also Be Interested in

3M
SJ-5508-Black# 3M(TM) Bumpon(TM) Protective Products SJ5508 Black_ 3000 per case
Need more? Email Us
Elesa USA Corporation
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
J.W. Winco
Foot Cylindrical, Recessed Center 6.000" Dia (152.40mm) Steel Yellow
Need more? Email Us
Essentra Components
Bumpers and Leveling Elements Push Fit Bumper Black Thermoplastic Elastomer 13.4mm
Lowest to $0.3072
3M
Need more? Email Us
3M
Feet, Stick On, 3.5X12.7Dia, Blk, Pk60 Rohs Compliant: Yes
Need more? Email Us
Elesa USA Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess