EN
  • EN
  • DE

328661

Part No 328661
Manufacturer Elesa USA Corporation
Catalog Bumpers, Feet, Pads, Grips
Description Levelling Foot Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elesa USA Corporation
Series LV.A-SST
Packaging Bag
Type Levelling Foot
Color Black
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH info available upon request
Win Source Part Number 1480638-328661
Ultra Librarian 3D Model Ultra Librarian 328661 CAD Model

You May Also Be Interested in

3M
BUMPER CYL 0.44" DIA CLR 1=1000
Lowest to $0.2727
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK / Foot Cylindrical, Tapered 3.150" Dia (80.00mm) Nylon Black
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess