EN
  • EN
  • DE

ADA4851-1WYRJZ-R7

Part No ADA4851-1WYRJZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 105MHZ RRO SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 375 V/μs
-3db Bandwidth 105MHz
Current - Input Bias 2.2μA
Voltage - Input Offset 600μV
Operating Supply Current 2.9mA
Channel Output Current 83mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1013932-ADA4851-1WYRJZ-R7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADA4851-1WYRJZ-R7 CAD Model

Description

Product Overview: ADA4851-1WYRJZ-R7 by Analog Devices Inc.

The ADA4851-1WYRJZ-R7 is a cutting-edge operational amplifier produced by Analog Devices Inc., a leader in high-performance analog technology. This op-amp is designed to meet the rigorous demands of modern electronic applications, offering a blend of features that make it suitable for a variety of uses, including video, communications, and portable devices.

Key Features and Benefits

  • High-Speed Performance: The ADA4851-1WYRJZ-R7 boasts a high slew rate and bandwidth, which are essential for applications requiring fast signal processing and accurate reproduction of high-frequency signals.
  • Low Power Consumption: With an emphasis on energy efficiency, this op-amp is optimized for low power consumption, making it ideal for battery-powered devices or applications where power availability is a concern.
  • Single-Supply Operation: It operates from a single power supply, simplifying the design of the power management system and reducing the complexity of the circuit.
  • Rail-to-Rail Output: The device can swing its output voltage to either rail, providing the maximum possible dynamic range, which is particularly beneficial in low-voltage applications.
  • Stable Over Temperature: The ADA4851-1WYRJZ-R7 is designed to maintain its performance characteristics across a wide temperature range, ensuring reliable operation in varying environmental conditions.

Applications

  • Video and Imaging Systems
  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Communication Infrastructure

The ADA4851-1WYRJZ-R7 comes in a compact package, making it an excellent choice for space-constrained applications. Its robust design and high integration level reduce the need for additional external components, which can lead to cost savings and a more straightforward design process.

As with all Analog Devices Inc. products, the ADA4851-1WYRJZ-R7 is manufactured to the highest quality standards, ensuring both reliability and performance. Whether you're designing a professional-grade video system or a portable medical device, this operational amplifier provides the functionality and efficiency needed to create a top-performing product.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the Analog Devices Inc. website or contact their technical support for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2365 $51.7840
38+ $2.6556 $100.9128
59+ $2.5726 $151.7834
81+ $2.4896 $201.6576
104+ $2.4066 $250.2864
140+ $2.1577 $302.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,819 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess