EN
  • EN
  • DE

XRD9816BCV-F

Part No XRD9816BCV-F
Manufacturer Exar Corporation
Catalog Data Acquisition - Analog Front End (AFE)
Description IC 16BIT CCD/CIS SIG PROC 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tray
Status Obsolete(EOL)
Number of Bits 16
Number of Channels 3
Power (Watts) 500mW
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.5 V
Case / Package 48-TQFP (7x7)
Win Source Part Number 1032337-XRD9816BCV-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRD9816BCV-F CAD Model

Description

The Exar Corporation XRD9816BCV-F is an integrated circuit electronic component designed for use in integrated circuits.

  • Bits: 16
  • Channels: 3
  • Power: 500mW
  • Analog Supply Voltage: 5V
  • Digital Supply Voltage: 3 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Mounting: 48-TQFP (7x7)
  • Packaging: Tray

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess