EN
  • EN
  • DE

MM74LCX04MTCX

Part No MM74LCX04MTCX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962128-MM74LCX04MTCX
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74LCX04MTCX CAD Model

Description

The MM74LCX04MTCX is a low-voltage CMOS hex inverter from ON Semiconductor (formerly Fairchild). This device contains six independent inverters, each performing the logical INVERT function. It's designed for operation with a supply voltage between 2V and 3.6V, making it suitable for low-power applications.

Applications

  • Logic Inversion
  • Signal Shaping
  • Clock Generation
  • Level Shifting
  • General Purpose Logic

Features

  • Low Voltage Operation: Operates from 2V to 3.6V.
  • High Speed: Propagation delay times are very short.
  • Low Power Dissipation: Reduces power consumption significantly.
  • TTL Compatibility: Input thresholds are TTL compatible.
  • Output Drive Capability: Provides sufficient current to drive other logic devices.
  • Small Outline Package: Available in a small TSSOP package.

Benefits

  • Efficient Logic Inversion: Provides a simple and reliable way to invert digital signals.
  • Increased System Speed: High-speed operation reduces delays in digital circuits.
  • Reduced Power Consumption: Low power dissipation allows for energy-efficient designs.
  • Simplified System Design: TTL compatibility facilitates integration with existing systems.
  • Space Saving: Small package size minimizes board space requirements.

Additional Details

The MM74LCX04MTCX is available in a TSSOP-14 (Thin Shrink Small Outline Package) which allows for high-density mounting on printed circuit boards. The device uses advanced CMOS technology to achieve its low power consumption and high speed. The input structures are designed to protect against electrostatic discharge (ESD), ensuring reliable operation.

Each inverter operates independently, allowing for versatile use in various digital logic circuits. The TTL compatible input thresholds make it easy to interface with TTL-based systems. It is commonly used for signal shaping, clock generation, and level shifting in digital designs.

You May Also Be Interested in

Omron
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess