Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Freescale Semiconductor - NXP
Series DSP56K/Symphony
Package Bulk
Product Status Active
Type Audio Processor
Interface Host Interface, I2C, SAI, SPI
Clock Rate 150MHz
Non-Volatile Memory ROM (84kB)
On-Chip RAM 54kB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number DSPB56374
Standard Package 16 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 587255-DSPB56374AFC
Ultra Librarian 3D Model Ultra Librarian DSPB56374AFC CAD Model

Description

The DSPB56374AFC is an audio processor embedded digital signal processor (DSP) from Freescale Semiconductor - NXP. It belongs to the DSP56K/Symphony series and is designed for audio processing applications.

  • Voltage: 3.30V
  • Package: Bulk
  • Standard Package: 16 pieces
  • Interfaces: Host Interface, I2C, SAI, SPI
  • Clock Rate: 150MHz
  • Non-Volatile Memory: 84kB
  • On-Chip RAM: 54kB
  • Core Voltage: 1.25V
  • Mounting Type: Surface Mount
  • Package/Case: 80-LQFP
  • Status: Active

You May Also Be Interested in

Texas Instruments
Client Side Telephony DSP
Need more? Email Us
ECAD model for TMS320C54CSTGGU
Texas Instruments
DIGITAL SIGNAL PROCESSORS | IC DSP 132-BQFP
Lowest to $34.6702
ECAD model for TMS320C31PQL80
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
ECAD model for TMS320C6455BGTZ8
Analog Devices Inc.
ADSP-2100 Family DSP Microcomputers
Need more? Email Us
ECAD model for ADSP-2115BPZ-100
Analog Devices Inc.
16-BIT DIGITAL SIGNAL PROCESSOR
Need more? Email Us
ECAD model for ADSP-2171KST-104
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
ECAD model for ADSP-BF526KBCZ-4
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, 24-BIT
Need more? Email Us
ECAD model for DSP56004FJ66
Analog Devices Inc.
IC DSP 32BIT 333MHZ EPAD 144LQFP
Need more? Email Us
ECAD model for ADSP-21363KSWZ-1AA
Analog Devices Inc.
16-BIT DIGITAL SIGNAL PROCESSOR
Need more? Email Us
ECAD model for ADSP-2104LKP-55

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention