EN
  • EN
  • DE
  • IT

ADSP-2104LKP-55

Part No ADSP-2104LKP-55
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 13.824MHz
Non-Volatile Memory External
On-Chip RAM 2.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 559458-ADSP-2104LKP-55
Ultra Librarian 3D Model Ultra Librarian ADSP-2104LKP-55 CAD Model

Description

The ADSP-2104LKP-55 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This DSP is part of the ADSP-2100 family, known for their exceptional processing power and efficiency, making them ideal for a wide range of applications including audio processing, telecommunications, and industrial control systems.

Key Features

  • Processing Speed: The ADSP-2104LKP-55 boasts a 55 MHz clock speed, enabling rapid data processing and real-time operations.
  • Architecture: It features a 16-bit fixed-point architecture that provides a balance between dynamic range and power efficiency, suitable for complex numeric computations.
  • On-Chip Memory: This DSP comes with integrated RAM and ROM, facilitating efficient data storage and retrieval without the need for external memory components.
  • I/O Ports: Multiple input/output ports are available, allowing for versatile connectivity with other devices and peripherals.
  • Power Consumption: Designed for low power consumption, the ADSP-2104LKP-55 is optimal for battery-powered or energy-sensitive applications.

Applications

The ADSP-2104LKP-55 is suitable for a variety of applications, including:

  • Audio and speech signal processing
  • Telecommunications, such as modems and network infrastructure
  • Automotive electronics for control and diagnostics
  • Medical instrumentation for diagnostic and monitoring systems
  • Industrial control systems for automation and process control

Product Quality and Support

Analog Devices Inc. is committed to providing high-quality products and offers comprehensive technical support for the ADSP-2104LKP-55. The company provides detailed documentation, including datasheets, reference manuals, and application notes to assist developers in integrating this DSP into their projects.

Whether you're designing a sophisticated audio system, developing next-generation telecommunications infrastructure, or innovating in the industrial sector, the ADSP-2104LKP-55 is a reliable and powerful solution that can meet your digital signal processing needs.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
DSP MULTIPROCESSOR
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Lowest to $81.4154
Analog Devices Inc.
IC DSP SHARC 266MHZ LP 196CSBGA
Lowest to $129.0725
Analog Devices Inc.
32BIT SIGMADSP AUDIO 16K/48K /
Lowest to $20.5560
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess