EN
  • EN
  • DE

TMS320VC5416GWS160

Part No TMS320VC5416GWS160
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 160MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337308-TMS320VC5416GWS160
Ultra Librarian 3D Model Ultra Librarian TMS320VC5416GWS160 CAD Model

Description

The TMS320VC5416GWS160 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for their innovative and reliable semiconductor products. This DSP is a part of the TMS320 family, which is well-known for its use in a wide range of applications requiring efficient and fast signal processing capabilities, such as audio processing, telecommunications, industrial control, and biometric analysis.

Key Features:

  • High-Speed Performance: With a core frequency of 160 MHz, the TMS320VC5416GWS160 is designed to execute complex signal processing algorithms quickly, making it ideal for real-time applications.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data buses, allowing simultaneous access to program instructions and data, which significantly enhances its speed and efficiency.
  • On-Chip Memory: This DSP comes equipped with a substantial on-chip memory, including a large amount of RAM for data processing and ROM for storing critical program code, reducing the need for external memory components.
  • Peripheral Integration: It offers a range of integrated peripherals, such as serial ports for communication, timers, and digital I/O, to support a variety of system functions without the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5416GWS160 is suitable for battery-powered and portable devices where power consumption is a critical factor.

Applications:

The versatility of the TMS320VC5416GWS160 DSP allows it to be used in various applications, including:

  • Professional and consumer audio equipment
  • Wireless communication devices like base stations and mobile handsets
  • Medical imaging systems
  • Industrial control systems
  • Automotive applications such as engine management and in-vehicle infotainment systems

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The TMS320VC5416GWS160 is no exception, providing reliable performance in a wide range of environmental conditions, ensuring long-term dependability for critical applications.

With its robust processing capabilities and integrated features, the TMS320VC5416GWS160 from Texas Instruments is an excellent choice for designers looking to leverage advanced DSP technology to create innovative solutions in their respective fields.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4154 $81.4154
2+ $66.8024 $133.6048
3+ $64.7148 $194.1444
4+ $62.6272 $250.5088
5+ $60.5397 $302.6985
6+ $54.2770 $325.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,555 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess