EN
  • EN
  • DE

MSP430G2302IPW14R

Part No MSP430G2302IPW14R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 10
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1080408-MSP430G2302IPW14R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MSP430G2302
Introduction Date October 31, 2010
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430G2302IPW14R CAD Model

Description

The MSP430G2302IPW14R from Texas Instruments is a highly efficient 16-bit microcontroller that combines a rich set of features with low power consumption, making it an ideal choice for a wide range of applications, including industrial, consumer electronics, and portable devices. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power-saving capabilities and flexible clocking system.

Key Features:

  • Core: The MSP430G2302IPW14R is built around a powerful 16-bit RISC CPU, providing users with a robust platform for processing and control tasks.
  • Memory: It includes 256 bytes of RAM and 2KB of flash memory, which allows for efficient data storage and quick access to program code.
  • Digital I/O: The device comes with several general-purpose I/O pins that support a variety of digital functions, enhancing its versatility in system design.
  • Analog-to-Digital Converter (ADC): It features a 10-bit ADC, enabling the microcontroller to interface with analog sensors and convert their signals for digital processing.
  • Timers: Equipped with multiple 16-bit timers, the MSP430G2302IPW14R can handle complex timing requirements, which is essential for applications that require precise time measurements and event control.
  • Power Management: The microcontroller supports multiple low-power modes, which significantly reduce power consumption during idle periods, thereby extending battery life in portable applications.
  • Package: The MSP430G2302IPW14R is available in a 14-pin TSSOP package, which is suitable for space-constrained applications while still offering adequate connectivity for peripherals.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in extreme conditions.

Applications:

The versatility of the MSP430G2302IPW14R makes it suitable for a diverse range of applications, including:

  • Smart meters and energy management systems
  • Portable medical devices
  • Home automation and security systems
  • Consumer electronics
  • Wireless sensor networks

In summary, the MSP430G2302IPW14R microcontroller from Texas Instruments is a compact, power-efficient solution that provides a solid foundation for developers looking to create sophisticated systems with stringent power and space requirements.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0013 $50.0650
125+ $0.8216 $102.7000
190+ $0.7959 $151.2210
260+ $0.7702 $200.2520
340+ $0.7445 $253.1300
450+ $0.6675 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess