EN
  • EN
  • DE

MC68EC030RP25C

Part No MC68EC030RP25C
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description I/C Monolithic 32 Bit Cpu Pga I/C Monolithic 32 Bit Cpu Pga I/C Monolithic 32 Bit Cpu Pga
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077577-MC68EC030RP25C
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EC030RP25C CAD Model

Description

The MC68EC030RP25C is a 32-bit embedded microprocessor belonging to the Motorola 68000 family (now NXP/Freescale). The 'EC' signifies an embedded controller version tailored for cost-sensitive applications. The 'RP25C' likely refers to the package type (RP), clock speed (25 MHz), and potentially a temperature range ('C' for commercial).

Applications

  • Embedded Systems Control. Used in real-time control systems in areas such as industrial automation and robotics.
  • Networking Equipment. Suitable for routers, switches, and other network devices needing strong processing capabilities.
  • Laser Printers and Imaging Devices. Used in devices requiring substantial image processing power and control.
  • Industrial Computers. Provides reliable processing in demanding industrial settings.
  • GUI-Based Systems. Supports graphical user interfaces in early computer systems.

Features

  • 32-bit Architecture. Offers superior processing power compared to 16-bit processors.
  • 25 MHz Clock Speed. A good balance between performance and power consumption.
  • On-Chip Instruction and Data Caches. Enhances performance through faster memory access and instruction fetching.
  • Virtual Memory Support. Allows more efficient memory usage by enabling access to more memory than physically available. (Likely with limitations due to 'EC' designation).
  • Burst Mode Data Transfer. Facilitates quicker data movement between the processor and memory.
  • Separate Address and Data Buses. Speeds up memory access.

Benefits

  • High Performance. Benefits from the 32-bit architecture and internal caches for fast processing.
  • Efficient Memory Handling. Virtual memory optimizes memory resource utilization.
  • Increased Data Throughput. Faster data transfers due to burst mode and separate buses.
  • Cost-Optimized. The 'EC' version focuses on providing the necessary features at a lower cost.
  • Established Tools. Supported by many existing compilers, debuggers, and related tools.

Additional Details

The MC68EC030RP25C typically uses a surface-mount package. Being an 'EC' variant, it often includes simplifications compared to the full MC68030, such as smaller cache sizes or a reduced memory management unit functionality. It features several addressing modes and instructions to handle a range of processing needs effectively. The 25 MHz clock speed facilitates precise real-time control in demanding embedded environments. A strong existing ecosystem offers a wide array of development resources to assist developers.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess