EN
  • EN
  • DE

S9S08SG8MTJ

Part No S9S08SG8MTJ
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TSSOP20
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 749035-S9S08SG8MTJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08SG8MTJ CAD Model

Description

The S9S08SG8MTJ is an 8-bit microcontroller unit (MCU) from the S08 family manufactured by NXP (formerly Freescale Semiconductor). This MCU is designed for low-power applications requiring a compact and efficient processing core. It integrates essential peripherals, making it suitable for a variety of embedded control applications.

Applications:

  • Small appliances: Control and monitoring functions in devices like coffee makers, toasters, and blenders.
  • Consumer electronics: Remote controls, toys, and other battery-powered devices.
  • Industrial control: Basic control tasks in sensors, actuators, and simple machinery.
  • Automotive applications: Low-end automotive systems such as lighting control and basic sensor monitoring.
  • Medical devices: Portable medical equipment like blood glucose meters and thermometers.

Features:

  • S08 Central Processing Unit (CPU): High-performance 8-bit core for efficient processing.
  • Integrated Flash Memory: On-chip flash memory for program storage and data retention.
  • RAM: Integrated Random Access Memory for data storage and manipulation during operation.
  • Analog-to-Digital Converter (ADC): Allows for the conversion of analog signals to digital values, enabling interfacing with sensors.
  • Timers: Multiple timers for precise timing and control functions.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C for communication with other devices.
  • Low-Voltage Inhibit (LVI): Protects the device from operating at voltages outside the specified range.
  • Interrupt Handling: Flexible interrupt handling capabilities for responsive control.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.

Benefits:

  • Low Power Consumption: Optimized for battery-powered and energy-efficient applications.
  • Compact Size: Small package size allows for integration into space-constrained designs.
  • Cost-Effective: Provides a balance of performance and features at a competitive price.
  • Easy Development: Supported by comprehensive development tools and resources from NXP.
  • Reliable Performance: Robust design and manufacturing ensure reliable operation in various environments.

Additional Details:

The S9S08SG8MTJ typically operates within a voltage range of 2.7V to 5.5V. It offers a variety of package options, including small outline packages (SOIC) and quad flat packages (QFP). The device is designed to withstand a wide temperature range, making it suitable for industrial and automotive applications. Specific memory configurations and peripheral details can be found in the device's datasheet.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess