EN
  • EN
  • DE

FUJITSU S26361-F3271-L201 - 8-port SAS RAID Controller LSI Logic MegaRAID 3442E-R LP

Part No FUJITSU S26361-F3271-L201 - 8-port SAS RAID Controller LSI Logic MegaRAID 3442E-R LP
Manufacturer Fujitsu Electronics America, Inc.
Catalog Controllers
Description Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1401817-FUJITSU S26361-F3271-L201 - 8-port SAS RAID Controller LSI Logic MegaRAID 3442E-R LP
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3271-L201 - 8-port SAS RAID Controller LSI Logic MegaRAID 3442E-R LP CAD Model

Description

The FUJITSU S26361-F3271-L201 is an 8-port SAS RAID Controller, integrating LSI Logic's renowned MegaRAID technology, specifically model 3442E-R LP. This low-profile (LP) controller is engineered to deliver robust data protection and performance for enterprise servers and workstations. With support for RAID levels 0, 1, 5, and 6, it provides a balance between high data availability and peak performance. The controller interfaces with 12Gb/s SAS drives, ensuring fast data transfers for critical applications, while also being compatible with 6Gb/s SATA drives for cost-effective storage solutions. This versatile RAID controller is designed for applications that demand high levels of data integrity and system uptime. Its advanced RAID management features, including online capacity expansion and physical disk roaming, allow for easy system maintenance and expansion without disrupting operations. The low-profile form factor makes it an ideal choice for rack-mounted servers and space-constrained environments. The FUJITSU S26361-F3271-L201 with LSI Logic MegaRAID technology provides a reliable, high-performance solution for enterprise storage, ensuring data is kept secure while maximizing system performance.

You May Also Be Interested in

Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess