EN
  • EN
  • DE

132-00008

Part No 132-00008
Manufacturer HellermannTyton
Catalog Cable Ties and Cable Lacing
Description BUTTONHEAD TIE 130LB 10.5" / Cable Ties, Standard Locking Polyamide 6/6 Black 73mm 578N Automotive Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer HellermannTyton
Packaging 50 per Pkg
Wire/Cable Tie Type Tie Strap, Locking
Bundle Diameter 2.87" (73.00mm)
Length 0.876' (267.00mm, 10.51")
Width 0.300" (7.62mm)
Mounting Button Cinch Mount
Tensile Strength 130 lbs (58.97 kg)
Features Heat Stabilized, Impact Modified, Pilot Bushings, Retainers, UV Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 796022-132-00008
Popularity Medium
Supply and Demand Status Limited
Quantity per package 16k pcs
Family Name 132
Introduction Date March 29, 2006
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 132-00008 CAD Model

Description

The HellermannTyton 132-00008 is a high-quality cable tie strap made of polyamide (PA66), Nylon 6/6.

  • Material: Polyamide (PA66), Nylon 6/6
  • Features: Heat Stabilized, Impact Modified, UV Resistant
  • Tensile Strength: 130 lbs (58.97 kg)
  • Length: 0.876' (267.00mm, 10.51')
  • Bundle Diameter: 2.87' (73.00mm)
  • Width: 0.300' (7.62mm)
  • Mounting Type: Button Cinch
  • Series: 132
  • Estimated EOL Date: 2027

You May Also Be Interested in

3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us
Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BLK 175LBS 1.55' / Standard, Locking Black 5.20" (132.08mm) 0.380" (9.70mm) 175 lbs (79.40 kg)
Need more? Email Us
Essentra Components
LADDER TIE: 316 STAINLESS STEEL
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess