EN
  • EN
  • DE

596-00905

Part No 596-00905
Manufacturer HellermannTyton
Catalog Labels, Stickers, Decals - Preprinted
Description ARC FLASH LABEL, WARNING ARC FLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Print Type Pre-Printed
Language English
Applications Solar
Application Specifics Safety: Warning
Arrangement Symbol and Text
Legend (Text) Warning : Arc Flash and Shock Hazard. Appropriate PPE And Tools Required While Working On This Equipment. Refer to NFPA 70 E
Legend (Symbol Only) See Legend (Text)
Color - Background Orange, White
Color - Legend Black
Length 3.750" (95.25mm)
Width 5.000" (127.00mm)
Location Outdoor
Material - Body Polyester
Mounting Type Adhesive
Shape Rectangle
Features UV Resistant, Weather Resistant
Ratings NEC, IFC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1501738-596-00905
Ultra Librarian 3D Model Ultra Librarian 596-00905 CAD Model

Description

N

You May Also Be Interested in

HellermannTyton
ARC FLASH LABEL, DANGER APPROPRI
Need more? Email Us
Panduit Corp
LABEL 8\
Need more? Email Us
Panduit Corp
LABEL 8\
Need more? Email Us
HellermannTyton
ARC FLASH LABEL, WARNING ARC FLA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess