Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr HellermannTyton
Package 1000 per Pkg
Wire/Cable Tie Type Standard, Locking
Length - Approximate 5.75"
Bundle Diameter 1.38" (35.00mm)
Width 0.138" (3.50mm)
Length - Actual 0.486' (148.00mm, 5.83")
Mounting Type Free Hanging (In-Line)
Tensile Strength 30 lbs (13.61 kg)
Features Heat Stabilized
Material Polyamide (PA66), Nylon 6/6
Color Black
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names 089306075837,1436-1528
Standard Package 1,000
Win Source Part Number 1204220-T30R0HSM4
Ultra Librarian 3D Model Ultra Librarian T30R0HSM4 CAD Model

Description

The HellermannTyton 1204220-T30R0HSM4 cable ties are perfect for securing cables and wires with ease.

  • Material: Polyamide (PA66) and Nylon 6/6, Heat Stabilized
  • Color: Black
  • Package: 1000 pcs
  • Application: Cables and wire management
  • Popularity: Widely used

You May Also Be Interested in

Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
ECAD model for CT016B
Panduit Corp
Need more? Email Us
ECAD model for S30-120-L0
Panduit Corp
Need more? Email Us
ECAD model for S18-120-L
HellermannTyton
CBL TIE LOCKING BLK 40LBS 6.57"
Need more? Email Us
ECAD model for 157-00140
Panduit Corp
Need more? Email Us
ECAD model for S18-175-L0
Panduit Corp
Need more? Email Us
ECAD model for S6-40-C0
Heyco Products Corporation
CBL TIE RELEASABLE NAT 50LB 8"
Need more? Email Us
ECAD model for 3904
Keystone Electronics
Standard, Locking Natural 4.00" (101.60mm) 0.190" (4.83mm) 120 lbs (54.43 kg)
Need more? Email Us
ECAD model for 8869
Panduit Corp
CBL TIE LOCKING NAT 8LB 2.80"
Need more? Email Us
ECAD model for PLT.6SM-M

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention