EN
  • EN
  • DE
  • IT

STSPIN32F0252TR

Part No STSPIN32F0252TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description 250 V THREE-PHASE CONTROLLER WIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr STMicroelectronics
Series STSPIN32F025x
Package Tape & Reel (TR)
Applications Home & Industrial
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (32kB)
Controller Series STM32F031x6x7
RAM Size 4K x 8
Interface I2C, SPI, UART/USART
Number of I/O 21
Voltage - Supply 9V ~ 20V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number STSPIN32
Other Names 497-STSPIN32F0252TR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1264965-STSPIN32F0252TR
Ultra Librarian 3D Model Ultra Librarian STSPIN32F0252TR CAD Model

Description

The STSPIN32F0252TR is a sophisticated motor controller integrated circuit (IC) designed by STMicroelectronics, a leader in the semiconductor industry. This advanced system-in-package (SiP) integrates a triple half-bridge gate driver with a 250V breakdown voltage and a 32-bit ARM Cortex-M0 core-based MCU system, making it an ideal solution for driving brushless DC (BLDC) motors in a wide range of applications.

Key Features:

  • Integrated Design: The STSPIN32F0252TR combines a gate driver and a microcontroller in a single package, reducing the complexity and footprint of motor control applications.
  • High Voltage Rating: With a 250V breakdown voltage, the device is suitable for a variety of industrial and consumer applications that require high-voltage capabilities.
  • Advanced Microcontroller: The embedded ARM Cortex-M0 core ensures efficient processing capabilities for complex motor control algorithms and provides ample computational power for additional application tasks.
  • Flexible Control: The device supports various motor control techniques including six-step, field-oriented control (FOC), and sensorless algorithms, providing designers with flexibility in their motor control schemes.
  • Protection Features: The IC includes a range of protection features such as overcurrent, overtemperature, and undervoltage lockout (UVLO), ensuring reliable operation and longevity of the motor system.
  • Compact Package: Housed in a compact VFQFPN 32L 5x5 mm package, the STSPIN32F0252TR is designed for space-constrained applications without compromising on performance.

Applications:

The versatility of the STSPIN32F0252TR makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial drives and automation
  • Home appliances
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Electric pumps and fans
  • Drones and robotic systems

With its integration of power and control, the STSPIN32F0252TR from STMicroelectronics is an optimal choice for designers seeking a compact, high-performance solution for their motor control needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU USB ENCORE CONTROL 48QFN
Lowest to $6.2566
Maxim Integrated
Lowest to $43.7399
Texas Instruments
Regulating Pulse Width Modulator
Lowest to $62.3679
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $3.6198
Cypress Semiconductor Corp
IC MCU 32K FLASH 24UQFN
Lowest to $6.0145
Maxim Integrated
Need more? Email Us
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C 1-PORT 24QFN
Lowest to $1.3322
Cypress Semiconductor Corp
IC MCU 8K USB HUB 4 PORT 28-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2089 $50.4623
17+ $5.9150 $100.5550
27+ $5.7302 $154.7154
37+ $5.5453 $205.1761
47+ $5.3605 $251.9435
63+ $4.8059 $302.7717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess