EN
  • EN
  • DE

MEC1641-PZV-CRB00-TR

Part No MEC1641-PZV-CRB00-TR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC EMBEDDED CTLR 144TFBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications I/O Controller
Core Processor ARC-625D
Program Memory Type EEPROM (2KB), FLASH (288KB)
RAM Size 16K x 8
Interface ACPI, BC-Link, PWM, SMBus, LED, LPC, PECI, SPI, UART
Number of I/O 108
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-TFBGA
Supplier Device Package 144-TFBGA (7x7)
Standard Package 1,000 pcs
ECCN OBSOLETE
Win Source Part Number 884522-MEC1641-PZV-CRB00-TR
Ultra Librarian 3D Model Ultra Librarian MEC1641-PZV-CRB00-TR CAD Model

Description

The MEC1641-PZV-CRB00-TR is a highly integrated, advanced embedded controller developed by Microchip Technology, designed to cater to the evolving needs of modern computing systems. This robust controller is a perfect fit for a variety of applications, including notebooks, tablets, and industrial PCs, thanks to its rich set of features and capabilities.

Key Features

  • Efficient Power Management: The MEC1641-PZV-CRB00-TR excels in power management, ensuring that devices operate optimally with minimal power consumption. This feature is crucial for battery-powered devices, where energy efficiency translates to longer battery life and better performance.
  • Advanced I/O Capabilities: With a comprehensive range of I/O options, including SPI, I2C, and UART interfaces, this controller provides seamless connectivity and communication with various peripherals and other components within the system.
  • Enhanced Security: Security is a paramount concern in today's digital age, and the MEC1641-PZV-CRB00-TR addresses this by incorporating features that safeguard the system against unauthorized access and tampering.
  • Programmability: The device is highly programmable, allowing developers to customize its operation to meet specific application requirements. This flexibility is particularly beneficial for specialized industrial and computing applications.
  • Robust Design: Microchip Technology is known for its commitment to quality, and the MEC1641-PZV-CRB00-TR is no exception. It is designed to withstand the rigors of daily use in various environments, ensuring long-term reliability and stability.

Product Specifications

The MEC1641-PZV-CRB00-TR is available in a compact package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring consistent performance even under extreme conditions. The device also supports multiple power states, which allows for sophisticated power-saving strategies.

Applications

This embedded controller is versatile enough to be used in a wide array of applications. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create sophisticated, power-efficient, and secure computing systems.

In conclusion, the MEC1641-PZV-CRB00-TR from Microchip Technology stands out as a premier solution for system designers who demand high performance, advanced features, and utmost reliability in their embedded control applications.

You May Also Be Interested in

Ricoh
Lowest to $5.6306
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $3.2490

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess