EN
  • EN
  • DE

SPM0204HE5-PB-6

Part No SPM0204HE5-PB-6
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192385-SPM0204HE5-PB-6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0204HE5-PB-6 CAD Model

Description

The Knowles SPM0204HE5-PB-6 is a high-performance silicon microphone designed for various audio applications. Its robust construction, high sensitivity, and excellent signal-to-noise ratio make it suitable for use in challenging environments where clear and accurate audio capture is essential.

Applications:

  • Professional Audio Recording: Ideal for use in studio microphones and portable recording devices.
  • Teleconferencing Systems: Integrated into conference phones and video conferencing units for clear communication.
  • Security and Surveillance Equipment: Used in surveillance cameras and audio monitoring systems.
  • Medical Devices: Employed in diagnostic equipment and hearing aids where precise audio capture is critical.
  • Automotive Applications: Used in hands-free communication systems and voice recognition systems in vehicles.
  • High-End Mobile Devices: Found in smartphones and tablets requiring superior audio quality.
  • Aerospace Communication Systems: Utilized in aircraft communication systems for clear voice transmission.

Features:

  • High Sensitivity: Captures even faint sounds with exceptional clarity.
  • Excellent Signal-to-Noise Ratio (SNR): Minimizes background noise for clear and accurate audio capture.
  • Robust Design: Designed to withstand harsh environmental conditions and mechanical stress.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, ensuring consistent performance.
  • Analog Output: Provides an analog signal for compatibility with a wide range of audio processing systems.
  • Surface Mount Technology (SMT): Facilitates easy integration into automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Superior Audio Performance: Delivers clear and accurate audio capture for professional recording and communication.
  • Reliable Operation: Robust design ensures consistent performance over a long lifespan.
  • Wide Compatibility: Analog output allows for seamless integration with existing audio systems.
  • Improved Communication Clarity: High sensitivity and SNR enhance voice communication in noisy environments.
  • Enhanced Security: Accurate audio capture improves the effectiveness of surveillance systems.
  • Optimized Medical Diagnostics: Precise audio capture enhances the accuracy of diagnostic equipment.
  • Durable Construction: Withstands harsh environmental conditions encountered in industrial and automotive applications.

The Knowles SPM0204HE5-PB-6 operates within a voltage range of 1.8 to 3.6V and features a sensitivity of approximately -38 dBV/Pa. Its omnidirectional polar pattern ensures consistent audio capture regardless of the sound source's position. The microphone is designed for reflow solder assembly, making it suitable for high-volume manufacturing. The analog output simplifies integration with various audio processing systems. The Knowles SPM0204HE5-PB-6 is a reliable and versatile microphone solution suitable for applications demanding exceptional audio performance in challenging conditions, thanks to its high sensitivity, robust design, and excellent SNR.

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Knowles
MIC COND ANALOG OMNI -56DB
Need more? Email Us
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.8121
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
DB Unlimited.
MIC COND ANALOG OMNI 0.382\
Need more? Email Us
Knowles
MIC COND ANALOG NC -52DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess