EN
  • EN
  • DE

UTT200N03L-TA3-T

Part No UTT200N03L-TA3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 200A, 30V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278695-UTT200N03L-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT200N03L-TA3-T CAD Model

Description

The UTT200N03L-TA3-T is an N-Channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for power management applications, providing efficient switching performance and low on-resistance. It's typically used in DC-DC converters, load switches, and power inverters.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies for converting DC voltage levels.
  • Load Switches: Employed in power distribution systems to control the flow of current to various loads.
  • Power Inverters: Utilized in inverters to convert DC power to AC power.
  • Motor Control: Used in motor drivers to control the speed and direction of motors.
  • Battery Management Systems: Integrated into battery chargers and protection circuits for efficient power management.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables fast switching performance for efficient power conversion.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • High Avalanche Energy: Provides robustness against voltage spikes and transient conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Improved Power Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, improving thermal performance.
  • Enhanced System Reliability: Robust design and avalanche energy capability ensure reliable operation.
  • Simplified Circuit Design: Easy to integrate into various power management circuits.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally friendly design.

Additional Details:

The UTT200N03L-TA3-T typically features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 200A. It is available in a TO-220 package for through-hole mounting. The gate-source voltage (VGS) is usually ±20V. The MOSFET's low gate charge contributes to reduced switching losses at high frequencies. It is designed to operate over a wide temperature range, making it suitable for various industrial and commercial applications. The device is commonly used in switching regulators and power management circuits for its efficiency and reliability.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess