Products specifications Report Issue?

Manufacturer Keystone Electronics
Packaging Bulk
Wire/Cable Tie Type Standard, Locking
Length - Approximate 14.5"
Bundle Diameter 4.00" (101.60mm)
Width 0.190" (4.83mm)
Length - Actual 1.208' (368.30mm)
Mounting Type Free Hanging (In-Line)
Tensile Strength 120 lbs (54.43 kg)
Material Polyamide (PA66), Nylon 6/6
Color Natural
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9989
Win Source Part Number 1478034-8869
Ultra Librarian 3D Model Ultra Librarian 8869 CAD Model

You May Also Be Interested in

Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.94" / Standard, Locking Natural 0.87" (22.10mm) 0.100" (2.54mm) 18 lbs (8.16 kg)
Need more? Email Us
ECAD model for S4-18-M
Panduit Corp
Lowest to $0.0582
ECAD model for S8-18-C0
Panduit Corp
Need more? Email Us
ECAD model for SSM2S-D0
Panduit Corp
CBL TIE LOCKING NAT 8LB 2.80"
Need more? Email Us
ECAD model for PLT.6SM-M
Panduit Corp
CBL TIE RELEASABLE BLK 75LB 5.6" / Standard, Releasable Black 1.00" (25.40mm) 0.448" (11.40mm) 75 lbs (34.02 kg)
Need more? Email Us
ECAD model for AST10-5-C100
Panduit Corp
Lowest to $0.7231
ECAD model for SSC2S-S6-M0
Panduit Corp
Need more? Email Us
ECAD model for SG200S-M
Essentra Components
KWIK STRAP BLACK 1/2 X 12" /
Need more? Email Us
ECAD model for RKS-8-12BK
Panduit Corp
Need more? Email Us
ECAD model for S18-175-L0

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention