Products specifications Report Issue?

Win Source Part Number 1021464-BD6331FM-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD6331FM-E2 CAD Model

Description

The BD6331FM-E2 is a stepping motor driver IC manufactured by Rohm Semiconductor. It is designed to control the precise movement of stepper motors in a variety of applications.

Applications

  • Printers: Controlling paper feed and print head movement.
  • Scanners: Positioning the scanning head accurately.
  • Robotics: Controlling the precise movement of robot arms and joints.
  • Office Automation Equipment: Controlling motor driven devices such as document feeders.
  • Surveillance Cameras: Pan and tilt mechanisms.

Features

  • Stepping Motor Driver: Dedicated IC for controlling stepper motors.
  • PWM Current Control: Precise current regulation for smooth motor operation.
  • Built-in Protection Circuits: Includes overcurrent and thermal shutdown protection.
  • Micro-stepping Capability: Enables finer motor resolution.
  • Compact Package: Suitable for space-constrained applications.

Benefits

  • Precise Motor Control: Enables accurate positioning and movement.
  • Smooth Operation: PWM control reduces motor noise and vibration.
  • Reliable Performance: Built-in protection circuits enhance reliability.
  • Flexible Control: Micro-stepping capability allows for various resolutions.
  • Simplified Design: Reduces the need for external components.

Additional Details

The BD6331FM-E2 is typically available in a surface-mount package such as an HSOP (Heat Sink Small Outline Package). Key electrical characteristics include output current, supply voltage range, and micro-stepping resolution. Consult the Rohm Semiconductor datasheet for the BD6331FM-E2 for complete specifications and application details. The -E2 suffix likely relates to packing specifications and RoHS compliance.

You May Also Be Interested in

Infineon Technologies
Contact for details
Need more? Email Us
ECAD model for B58312
EPCOS (TDK)
Need more? Email Us
ECAD model for B39470-X6758-M100
EPCOS (TDK)
new, original packaged
Lowest to $0.2486
ECAD model for B39771B8538P810
Siemens
Need more? Email Us
ECAD model for B58470
EPCOS (TDK)
Epcos 470Ohms 0603 PTC Thermistor; 1.6 x 0.8 x 0.8mm
Need more? Email Us
ECAD model for B59601A95A62
EPCOS (TDK)
Need more? Email Us
ECAD model for B39380K9261M100
NXP / Nexperia
Need more? Email Us
ECAD model for B57570
EPCOS (TDK)
Need more? Email Us
ECAD model for B39162B9440M410
EPCOS (TDK)
ICL 16 OHM 20% 4A 14.5MM / Inrush Current Limiter 16 Ohms ±20% 4 A 0.571" (14.50mm)
Need more? Email Us
ECAD model for B57213P0160M301

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention