EN
  • EN
  • DE

B39212-B7728-K910S03

Part No B39212-B7728-K910S03
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980649-B39212-B7728-K910S03
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39212-B7728-K910S03 CAD Model

Description

The B39212-B7728-K910S03 is a SAW (Surface Acoustic Wave) filter produced by EPCOS (TDK). SAW filters are specialized electronic components used to filter radio frequency (RF) signals. They are known for their high performance, small size, and reliability, making them suitable for various wireless communication applications.

Applications:

  • Mobile Communication: Used in mobile phones and base stations to filter signals.
  • Wireless Data Transmission: Employed in wireless networks to improve signal quality.
  • Remote Control Systems: Found in remote controls to ensure reliable operation.
  • Automotive Applications: Utilized in car key fobs and tire pressure monitoring systems (TPMS).
  • ISM Band Applications: Suitable for use in the Industrial, Scientific, and Medical (ISM) radio bands.

Features:

  • High Selectivity: Provides excellent filtering of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Small Size: Compact design suitable for space-constrained applications.
  • Surface Mount Device (SMD): Easy to integrate into automated manufacturing processes.
  • Rugged Construction: Designed to withstand harsh environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances the clarity and reliability of wireless communication.
  • Reduced Interference: Minimizes unwanted signals and noise.
  • Extended Range: Enables longer communication distances.
  • Enhanced System Performance: Improves the overall performance of wireless devices.
  • Reliable Operation: Ensures consistent and dependable performance over a long lifespan.

Technical Specifications:

While specific parameters can vary, typical characteristics of the B39212-B7728-K910S03 SAW filter include a center frequency around 1.9 GHz, low insertion loss, and high attenuation in the stopband region. It operates within a temperature range of -40°C to +85°C and is housed in a compact SMD package for easy integration. The filter is optimized for specific frequency bands and is designed to meet stringent performance requirements. Refer to the official EPCOS (TDK) datasheet for the most accurate and detailed specifications.

In conclusion, the B39212-B7728-K910S03 SAW filter from EPCOS (TDK) is a crucial component for wireless communication systems, providing precise filtering to improve signal quality and system performance. Its compact size, robust design, and reliable operation make it a valuable asset in various applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess