Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 17V (Max)
Logic Voltage - VIL, VIH 1.1V, 1.8V
Current - Peak Output (Source, Sink) 400mA, 650mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 70ns, 40ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018276-L6388ED
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L6388E
Introduction Date October 11, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian L6388ED CAD Model

Description

Introducing the L6388ED High-Voltage Half-Bridge Driver from STMicroelectronics

The L6388ED is a sophisticated and highly integrated half-bridge driver designed by STMicroelectronics, a leader in semiconductor solutions. This compact and efficient device is engineered to deliver outstanding performance in driving N-channel power MOSFETs or IGBTs in a half-bridge configuration. It is an ideal choice for a wide range of applications, including switch-mode power supplies, motor control systems, and inductive heating equipment.

Key Features of the L6388ED

  • High-Voltage Capability: The L6388ED can handle high-voltage rails up to 600V, which makes it suitable for use in various industrial applications requiring robust performance under challenging conditions.
  • Advanced Drive Circuit: This half-bridge driver includes a high-voltage rail up to 600 V, dV/dt immunity ±50 V/nsec over the full temperature range, and driver current capability of ±400 mA source, ±650 mA sink.
  • Enhanced Flexibility: The device offers a wide range of operating temperatures, from -40°C to 150°C, ensuring reliable performance in diverse environments.
  • Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode simplifies the design by reducing the number of external components required, thereby saving space and cost.
  • Interlocking Function: To prevent shoot-through, the L6388ED features an interlocking function that ensures the high-side and low-side MOSFETs are not turned on simultaneously.
  • Under-Voltage Lockout (UVLO): With an under-voltage lockout feature, the device ensures that the driver operates only when the supply voltage is within an acceptable range, thus protecting the power switches.
  • Matched Delay: The L6388ED provides matched delays between the low-side and high-side drivers, which helps to optimize the switching behavior and improve the overall efficiency of the power stage.

Applications

The versatility of the L6388ED makes it a preferred choice for various applications, including:

  • AC-DC converters
  • DC-DC converters
  • Motor drivers for brushless DC, stepper, and AC induction motors
  • Resonant converters
  • Power inverters for renewable energy systems

With its robust design, integrated features, and high-performance capabilities, the L6388ED from STMicroelectronics is an excellent solution for designers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for TC4426VUA
Analog Devices Inc.
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for ADP3631ARMZ-R7
Texas Instruments
NAND GATE BASED MOSFET DRIVER, 2
Need more? Email Us
ECAD model for TPS2813PE4
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for ICL7667CBA+
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89163FBEAZ
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Infineon Technologies
3-PHASE-BRIDGE DRIVER
Need more? Email Us
ECAD model for IRS2330JTRPBF
Texas Instruments
IC GATE DRVR LOW-SIDE 8SON
Need more? Email Us
ECAD model for UCC27525DSDT
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTBZ

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1697 $50.7152
39+ $2.6008 $101.4312
60+ $2.5195 $151.1700
83+ $2.4382 $202.3706
107+ $2.3570 $252.1990
142+ $2.1131 $300.0602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 104,975 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention