Products specifications

Manufacturer Holtek
Win Source Part Number 1154642-BS808C
Manufacturer Homepage www.holtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS808C CAD Model

Description

The BS808C is a general-purpose operational amplifier with a high gain bandwidth product of 1.5 MHz.

  • Manufacturer: Holtek
  • Device Type: Operational amplifier
  • Gain Bandwidth Product: 1.5 MHz
  • Input Bias Current: 10 nA
  • Package: SOT-23-5
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

NXP / Nexperia
NPN power transistor with integrated diode
Lowest to $0.4204
ECAD model for BUJD103AD
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
Cypress Semiconductor Corp
2K x 16 Dual-Port Static RAM
Need more? Email Us
ECAD model for CY7C133-25JI
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
QT Optoelectronics
6-pin phototransistor optocouplers
Need more? Email Us
ECAD model for CNX83A
Hitachi Metals, Ltd
7mm SQUARE THIN TYPE ISOLATOR
Lowest to $3.5044
ECAD model for ESI-7SGL2.140G02-T
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
NXP / Nexperia
Single Zener diodes in a SOD123F package
Lowest to $0.0347
ECAD model for BZT52H-C13

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention