Introducing the BZT52H-C13 Zener Diode from NXP Semiconductors
The BZT52H-C13 is a high-performance Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode is designed for voltage regulation and offers a nominal Zener voltage of 13 volts, making it suitable for a wide range of applications that require precise voltage control.
Key Features
- Zener Voltage (V<sub>Z): 13V
- Package: SOD-123F
- Power Dissipation (P<sub>TOT): 375 mW
- Low Leakage Current: Ensures minimal power loss in standby mode.
- High Stability: Provides reliable performance over the entire operating temperature range.
- Surface-Mount Device (SMD): Ideal for automated assembly processes.
Applications
The BZT52H-C13 Zener diode is versatile and can be utilized in various applications, including:
- Voltage stabilization circuits
- Power supply units
- Consumer electronics
- Computing devices
- Telecommunications equipment
Quality and Reliability
NXP Semiconductors ensures that the BZT52H-C13 Zener diode meets the highest quality and reliability standards. The device is manufactured using a robust silicon technology that provides a stable Zener voltage over its entire operating temperature range. Additionally, the diode comes in the SOD-123F package, which is known for its compact footprint and compatibility with high-density circuit board designs.
Environmental Compliance
The BZT52H-C13 is a RoHS-compliant component, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance reflects NXP's commitment to environmental sustainability and ensures that the diode can be used in products marketed in regions with strict environmental regulations.
Whether you're designing power management systems or looking to incorporate voltage regulation in your next project, the BZT52H-C13 Zener diode from NXP Semiconductors is an exceptional choice that combines performance, reliability, and environmental responsibility.