EN
  • EN
  • DE

BZG03-C240

Part No BZG03-C240
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157053-BZG03-C240
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian BZG03-C240 CAD Model

Description

Product Overview: NXP BZG03-C240 Zener Diode

The NXP BZG03-C240 is a high-performance Zener diode designed to offer excellent voltage regulation and protection features for a variety of electronic applications. This Zener diode is part of NXP's BZG03 series, which is renowned for its reliability and efficiency in circuit protection.

Key Features

  • Voltage Regulation: The BZG03-C240 provides a nominal Zener voltage of 240V, making it suitable for high voltage applications that require precise voltage control.
  • Power Dissipation: With a power dissipation of 1.3W, this Zener diode can handle significant energy without overheating, ensuring stable performance over time.
  • Package: The device comes in a compact SOD-57 package, which is designed for surface mounting, allowing for efficient use of PCB space and easy integration into various electronic systems.
  • Thermal Resistance: The BZG03-C240 features a low thermal resistance, which helps in maintaining optimal operating temperatures and enhances the longevity of the device.
  • Reverse Leakage Current: It offers a low reverse leakage current, which ensures minimal power loss and contributes to the overall efficiency of the system it is used in.

Applications

The NXP BZG03-C240 Zener diode is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • Voltage stabilization
  • Overvoltage protection
  • Waveform clipping
  • Regulation in high voltage applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZG03-C240 is no exception. This Zener diode is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of rigorous industrial environments.

Conclusion

Whether you're designing power management systems, looking to protect sensitive electronics, or need precise voltage regulation, the NXP BZG03-C240 Zener diode is a robust choice that combines efficiency, reliability, and compact form factor. Its high voltage capability and stable operation make it a valuable component in any electronic designer's toolkit.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess