Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825144-HT7044B
Ultra Librarian 3D Model Ultra Librarian HT7044B CAD Model

Description

The HT7044B is a voltage detector manufactured by Holtek. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold, ensuring safe and reliable operation of microcontrollers and other digital circuits.

Applications:

  • Microcontroller reset circuits
  • Battery voltage monitoring
  • Power failure detection
  • Memory backup protection
  • System voltage supervision

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels.
  • Low Quiescent Current: Minimizes power consumption.
  • Open-Drain Output: Allows flexible interfacing with other circuits.
  • Wide Operating Voltage Range: Supports a variety of supply voltages.
  • Small Package Options: Available in compact packages for space-constrained applications.

Benefits:

  • Improved System Reliability: Prevents erratic operation caused by low voltage conditions.
  • Reduced Power Consumption: Low quiescent current extends battery life in portable devices.
  • Simplified Circuit Design: Requires minimal external components.
  • Flexible Interface: Open-drain output allows easy integration into various systems.
  • Compact Size: Small package options enable use in high-density designs.

Additional Details:

The HT7044B has a specific threshold voltage at which the reset signal is asserted. This threshold voltage is typically fixed. When the input voltage drops below the threshold, the output is pulled low (if it's an open-drain output). The output remains low until the input voltage rises above the threshold. The hysteresis is designed to prevent unwanted oscillations around the threshold voltage. The datasheet will provide detailed information about the threshold voltage, hysteresis, operating temperature range, and pinout. This part is often used with microcontrollers to provide a power-on reset and prevent data corruption due to brownouts.

You May Also Be Interested in

SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8006
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
Excelitas Technologies
LASER HEAD (39582), 594NM, 2.0MW
Lowest to $17.1364
ECAD model for 30639
B&K Precision
FUNCTION GENERATOR 2MHZ
Lowest to $1.2095
ECAD model for 4010A

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention