EN
  • EN
  • DE
  • IT

IP101AH-LF

Part No IP101AH-LF
Manufacturer IC Plus
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP
Manufacturer IC Plus
Win Source Part Number 710444-IP101AH-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP101AH-LF CAD Model

Description

The IP101AH-LF is a single-port 10/100 Fast Ethernet Transceiver. This device is designed for integration in embedded systems, network interface cards, and other applications requiring Ethernet connectivity. Manufactured by IC Plus, it is a highly integrated solution that simplifies Ethernet implementation.

Applications

  • Embedded Systems
  • Network Interface Cards (NICs)
  • Ethernet Hubs/Switches
  • IP Phones
  • Set-Top Boxes
  • Industrial Control Systems

Features

  • Single-Port 10/100 Fast Ethernet Transceiver: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • MII/RMII Interface: Provides a standard Media Independent Interface (MII) or Reduced MII (RMII) for connection to a MAC controller.
  • Auto-Negotiation: Automatically detects and configures the link speed and duplex mode.
  • Auto-MDIX: Automatically detects and corrects cable polarity, eliminating the need for crossover cables.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Integrated Filtering: Includes integrated filters to reduce EMI and improve signal integrity.

Benefits

  • Simplified Ethernet Implementation: Highly integrated design simplifies the implementation of Ethernet connectivity.
  • Reduced Component Count: Integrates many functions, reducing the number of external components required.
  • Improved Compatibility: Supports both MII and RMII interfaces, providing compatibility with a wide range of MAC controllers.
  • Enhanced Reliability: Auto-Negotiation and Auto-MDIX features enhance the reliability of the Ethernet connection.
  • Cost-Effective Solution: Provides a cost-effective solution for adding Ethernet connectivity to embedded systems.

Technical Specifications

The IP101AH-LF operates from a 3.3V power supply and is available in a QFN package. It supports both half-duplex and full-duplex operation. The device includes integrated termination resistors and LED drivers. The operating temperature range is typically from 0°C to 70°C. It is compliant with IEEE 802.3 standards. The device also features power-down mode for reduced power consumption when the Ethernet link is inactive.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7034 $59.7890
200+ $0.5775 $115.5000
310+ $0.5590 $173.2900
430+ $0.5417 $232.9310
555+ $0.5232 $290.3760
740+ $0.4689 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess