Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP
Manufacturer IC Plus
Win Source Part Number 746222-IP101GA-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP101GA-LF CAD Model

Description

The IP101GA-LF is a single-port 10/100 Fast Ethernet Transceiver manufactured by IC Plus. It is designed to provide a cost-effective and reliable solution for Ethernet connectivity in embedded systems.

Applications:

  • Embedded systems
  • Industrial automation
  • Networking devices
  • IP cameras
  • Set-top boxes

Features:

  • Compliant with IEEE 802.3/802.3u standards
  • Supports 10BASE-T and 100BASE-TX
  • Integrated PHY transceiver
  • Auto-Negotiation for automatic speed and duplex selection
  • MII/RMII interface for MAC connectivity
  • Low power consumption

Benefits:

  • Easy integration into embedded systems
  • Reliable Ethernet connectivity
  • Reduced system cost
  • Low power operation

Additional Details:

The IP101GA-LF provides a complete Ethernet solution, integrating both the physical layer (PHY) transceiver and the media access controller (MAC) interface. It supports both 10BASE-T and 100BASE-TX standards, allowing it to connect to a wide range of Ethernet networks. The auto-negotiation feature automatically detects the speed and duplex settings of the connected device, simplifying configuration. The MII/RMII interface provides a flexible connection to various MAC controllers. This transceiver is commonly used in embedded systems, industrial automation, and networking devices. Device packaging is typically a QFN or similar.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention