Products specifications Report Issue?

Reference Date Code 0941
Reference case QFP
Manufacturer IC Plus
Win Source Part Number 714511-IP113A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP113A CAD Model

Description

The IC Plus IP113A is a single-chip Fast Ethernet transceiver. It's designed to provide a physical layer interface for 10Base-T and 100Base-TX Ethernet networks. The IP113A integrates the transceiver, filter, and associated logic onto a single chip, simplifying Ethernet connectivity in embedded systems and other network devices.

Applications

  • Embedded Ethernet connectivity in industrial control systems.
  • Network interface cards (NICs) for legacy systems.
  • IP phones and VoIP devices.
  • Network printers and scanners.
  • Set-top boxes and media players.
  • Ethernet switches and hubs (as a port transceiver).

Features

  • IEEE 802.3 Compliant: Adheres to the IEEE 802.3 standard for Ethernet communication.
  • 10/100Mbps Support: Supports both 10Base-T and 100Base-TX Ethernet speeds.
  • Auto-Negotiation: Automatically negotiates the best speed and duplex mode with the connected device.
  • MII Interface: Provides a standard Media Independent Interface (MII) for connection to a MAC (Media Access Controller).
  • Integrated Filters: Includes integrated transmit and receive filters, reducing the need for external components.
  • Low Power Consumption: Designed for low power operation, suitable for power-sensitive applications.
  • Auto-MDIX Support: Supports automatic MDI/MDIX crossover function, eliminating the need for crossover cables in many cases.

Benefits

  • Simplified Ethernet Integration: Reduces the complexity of adding Ethernet connectivity to embedded systems.
  • Lower BOM Cost: Integrated filters and other features reduce the overall bill of materials (BOM) cost.
  • Improved System Reliability: High-quality design and manufacturing ensure reliable operation.
  • Reduced Board Space: Single-chip design minimizes the required board space.
  • Flexible Connectivity: Supports both 10Mbps and 100Mbps Ethernet speeds.
  • Easy Configuration: Auto-negotiation and Auto-MDIX simplify configuration and installation.

The IP113A operates from a single 3.3V power supply and is available in various package options. It is designed for robust performance in a variety of environments. The MII interface allows it to be easily connected to a wide range of MAC controllers. Its low power consumption makes it suitable for portable and battery-powered devices. The integration of filters and Auto-MDIX functionality further simplifies system design and reduces overall cost. The IP113A is a cost-effective and reliable solution for adding Ethernet connectivity to a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP
Analog Devices Inc.
Multiple Range, 16-/12-Bit, Bipolar/Unipolar Voltage Output DACs with 2 ppm/°C Reference | IC DAC 16BIT V-OUT 16TSSOP
Lowest to $13.4061
ECAD model for AD5761RBRUZ
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
National Semiconductor (TI)
Adjustable Precision Zener Shunt Regulator
Need more? Email Us
ECAD model for 431BIM
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for 4060AL
ON Semiconductor
8-Bit Serial-In, Parallel-Out Shift Register | IC SHIFT REGISTER 8BIT 14TSSOP
Lowest to $1.0557
ECAD model for 74VHC164MTC
Fairchild/ON Semiconductor
NPN General Purpose Amplifier
Lowest to $2.8498
ECAD model for 2N3391
NXP / Nexperia
3.3 V octal transceiver with 30 W termination resistors; 3-state
Need more? Email Us
ECAD model for 74LVTH2245PW
Sanken
Silicon NPN Triple Diffused Planar Transistor(Display Horizontal Deflection Output, Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC5124

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.6086 $73.0430
11+ $11.9865 $131.8515
17+ $11.6126 $197.4142
24+ $11.2375 $269.7000
30+ $10.8623 $325.8690
40+ $9.7395 $389.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention