EN
  • EN
  • DE

ADG1604BCPZ-REEL7

Part No ADG1604BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 95ns, 173ns
-3db Bandwidth 19MHz
Charge Injection 125pC
Channel Capacitance (CS(off), CD(off)) 60pF, 270pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -70dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-VQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 1140127-ADG1604BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1604
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG1604BCPZ-REEL7 CAD Model

Description

The ADG1604BCPZ-REEL7 is a high-performance, low-voltage 4-channel analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This multiplexer is designed for precision, high-speed signal switching and routing. It is an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Wide Operating Voltage Range: The device operates from a single 1.8 V to 5.5 V power supply, making it suitable for battery-powered and portable applications.
  • Low On-Resistance: The on-resistance profile is very flat over the full analog input range, ensuring excellent linearity and low distortion.
  • Low Crosstalk and Off Isolation: These features make the ADG1604BCPZ-REEL7 ideal for multiplexing audio or other high-frequency signals.
  • High Throughput Rate: The fast switching speed combined with low propagation delay makes it an excellent choice for multiplexing digital signals as well.
  • Single 16-Lead LFCSP Package: The compact form factor is designed to save space on densely packed PCBs.

Applications

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Automatic test equipment
  • Medical equipment

Product Details

The ADG1604BCPZ-REEL7 is offered in a 16-lead LFCSP (Lead Frame Chip Scale Package) and is part of a reel, making it suitable for automated assembly processes. This analog multiplexer is designed to provide high performance, exhibiting a typical on-resistance of just 4.5 ohms and an on-resistance flatness of 0.5 ohms. It has an extended operating temperature range, making it reliable for industrial applications.

With its low power consumption and high-speed operation, the ADG1604BCPZ-REEL7 is a robust solution for designers looking for a multiplexer that can handle both precision analog and high-speed digital signals. Analog Devices Inc. ensures the quality and reliability of the ADG1604BCPZ-REEL7, making it a smart choice for critical applications where performance and dependability are paramount.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8624 $59.1744
13+ $8.0922 $105.1986
20+ $7.8393 $156.7860
27+ $7.5864 $204.8328
35+ $7.3336 $256.6760
46+ $6.5749 $302.4454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess