EN
  • EN
  • DE

AIAC-1008C-R12K-T

Part No AIAC-1008C-R12K-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 120NH 320MA 63.4 MOHM / 120 nH Unshielded Wirewound Inductor 320 mA 63.4mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series AIAC-1008C
Package Tape & Reel
Product Status Obsolete
Type Wirewound
Material - Core Air
Inductance 120 nH
Tolerance ±10%
Current Rating (Amps) 320 mA
Shielding Unshielded
DC Resistance (DCR) 63.4mOhm Max
Q @ Freq 70 @ 300MHz
Frequency - Self Resonant 950MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 300 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.126" L x 0.075" W (3.20mm x 1.90mm)
Height - Seated (Max) 0.087" (2.20mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names AIAC1008CR12KT,535-11984-2,535-11984-1,535-11984-6
Standard Package 4,000
Win Source Part Number 1034126-AIAC-1008C-R12K-T
Ultra Librarian 3D Model Ultra Librarian AIAC-1008C-R12K-T CAD Model

Description

The AIAC-1008C series from Abracon LLC is a fixed inductor that has an inductance of 120nH.

  • Inductance: 120nH
  • Temperature Range: -40°C to 125°C
  • Package: Tape and Reel
  • Tolerance: ±10%
  • Shielding: Shielded
  • DC Resistance: 63.4mOhm Max
  • Current Rating: 320mA
  • Core: Drum Core
  • Inductor Type: Wirewound
  • Q @ Freq: 70 @ 300MHz
  • Ideal for: Applications that require a drum core, wirewound inductor

You May Also Be Interested in

Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess