Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr IDEC
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1048106-BA411S
Ultra Librarian 3D Model Ultra Librarian BA411S CAD Model

Description

The 1048106-BA411S is an uncategorized product from IDEC.

  • Package: bulk package
  • Availability: active
  • Manufacturer: IDEC

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM12903M-TE1
Need more? Email Us
ECAD model for NJM12903M-TE1
Mechatronics Bearing Group
BEARING 0.669\
Need more? Email Us
ECAD model for 6203-2RS-GLD
Qualcomm
Linear IC
Lowest to $81.4925
ECAD model for QCN-9074-0-MSP234-MT-01-0
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $10.6443
ECAD model for QCA-6391-0-NSP265-TR-02-0
Nisshinbo Micro Devices Inc.
NJM2060M-TE1
Need more? Email Us
ECAD model for NJM2060M-TE1
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
ECAD model for RM222-050-241-5500
Fulham
BATTERY PACK LITHIUM 9.6V
Need more? Email Us
ECAD model for FHSBATL6-1.5L-SD
Nisshinbo Micro Devices Inc.
NJM2119M-TE1
Need more? Email Us
ECAD model for NJM2119M-TE1
Heyco Products Corporation
8032-001 (VE MED PIN)
Need more? Email Us
ECAD model for 8032

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention